multicomp PRO Inductor, 47Uh, 20%, 3A; Inductance Multicomp Pro MCBFS7330-470MU

Description
INDUCTOR, 47UH, 20%, 3A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 20%, 3A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 20%, 3A; Inductance Multicomp Pro - 75AC0415 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 20%, 3A; Inductance Multicomp Pro
75AC0415
Inductor, 47Uh, 20%, 3A; Inductance Multicomp Pro 75AC0415
INDUCTOR, 47UH, 20%, 3A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm; RoHS Compliant: Yes

INDUCTOR, 47UH, 20%, 3A; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 3A, +20%; Inductance Multicomp Pro - 74R9895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 3A, +20%; Inductance Multicomp Pro
74R9895
Inductor, 47Uh, 3A, +20%; Inductance Multicomp Pro 74R9895
INDUCTOR, 47UH, 3A, +20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm RoHS Compliant: Yes

INDUCTOR, 47UH, 3A, +20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.097ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75AC0415
Product Name Inductor, 47Uh, 20%, 3A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
DCR 0.0970 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details