multicomp PRO Inductor, 33Uh, 20%, 3.6A; Inductance Multicomp Pro MCBFS7330-330MU

Description
INDUCTOR, 33UH, 20%, 3.6A; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 20%, 3.6A; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 20%, 3.6A; Inductance Multicomp Pro - 63W2226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 3.6A; Inductance Multicomp Pro
63W2226
Inductor, 33Uh, 20%, 3.6A; Inductance Multicomp Pro 63W2226
INDUCTOR, 33UH, 20%, 3.6A; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 20%, 3.6A; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63W2226
Product Name Inductor, 33Uh, 20%, 3.6A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details