multicomp PRO Inductor, 22Uh, 4.4A, +20%; Inductance Multicomp Pro MCBFS7330-220MU

Description
INDUCTOR, 22UH, 4.4A, +20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.059ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 4.4A, +20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.059ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 4.4A, +20%; Inductance Multicomp Pro - 74R9891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 4.4A, +20%; Inductance Multicomp Pro
74R9891
Inductor, 22Uh, 4.4A, +20%; Inductance Multicomp Pro 74R9891
INDUCTOR, 22UH, 4.4A, +20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.059ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 4.4A, +20%; Inductance:22µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.059ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9891
Product Name Inductor, 22Uh, 4.4A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details