multicomp PRO Inductor, 150Uh, 1.7A, 20%; Inductance Multicomp Pro MCBFS7330-151MU

Description
INDUCTOR, 150UH, 1.7A, 20%; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.293ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 1.7A, 20%; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.293ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 1.7A, 20%; Inductance Multicomp Pro - 74R9890 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1.7A, 20%; Inductance Multicomp Pro
74R9890
Inductor, 150Uh, 1.7A, 20%; Inductance Multicomp Pro 74R9890
INDUCTOR, 150UH, 1.7A, 20%; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.293ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 150UH, 1.7A, 20%; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.293ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9890
Product Name Inductor, 150Uh, 1.7A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2930 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details