multicomp PRO Inductor, 100Uh, 2A, +20%; Inductance Multicomp Pro MCBFS7330-101MU

Description
INDUCTOR, 100UH, 2A, +20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.207ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 2A, +20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.207ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 2A, +20%; Inductance Multicomp Pro - 74R9887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, +20%; Inductance Multicomp Pro
74R9887
Inductor, 100Uh, 2A, +20%; Inductance Multicomp Pro 74R9887
INDUCTOR, 100UH, 2A, +20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.207ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 2A, +20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.207ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 20%, 2A; Inductance Multicomp Pro - 74AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 2A; Inductance Multicomp Pro
74AC1296
Inductor, 100Uh, 20%, 2A; Inductance Multicomp Pro 74AC1296
INDUCTOR, 100UH, 20%, 2A; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.207ohm; RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 2A; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:0.207ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9887 74AC1296
Product Name Inductor, 100Uh, 2A, +20%; Inductance Multicomp Pro Inductor, 100Uh, 20%, 2A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2070 ohms 0.2070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details