multicomp PRO Inductor, 6.8Uh, 20%, 3.2A; Inductance Multicomp Pro MCBFS5220-6R8MU

Description
INDUCTOR, 6.8UH, 20%, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.39A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.07ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, 20%, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.39A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.07ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, 20%, 3.2A; Inductance Multicomp Pro - 36AJ9824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 20%, 3.2A; Inductance Multicomp Pro
36AJ9824
Inductor, 6.8Uh, 20%, 3.2A; Inductance Multicomp Pro 36AJ9824
INDUCTOR, 6.8UH, 20%, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.39A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.07ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 20%, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.39A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.07ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9824
Product Name Inductor, 6.8Uh, 20%, 3.2A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details