multicomp PRO Inductor, 68Uh, 10%, Smd; Inductance Multicomp Pro MCBFS5220-680KU

Description
INDUCTOR, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.07A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.73ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.07A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.73ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9825
Inductor, 68Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9825
INDUCTOR, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.07A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.73ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.07A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.73ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9825
Product Name Inductor, 68Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 68 microH
DCR 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details