multicomp PRO Inductor, 470Uh, +10%; Inductance Multicomp Pro MCBFS5220-471KU

Description
INDUCTOR, 470UH, +10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.84ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, +10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.84ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, +10%; Inductance Multicomp Pro - 74R9881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, +10%; Inductance Multicomp Pro
74R9881
Inductor, 470Uh, +10%; Inductance Multicomp Pro 74R9881
INDUCTOR, 470UH, +10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.84ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

INDUCTOR, 470UH, +10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.84ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9881
Product Name Inductor, 470Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 3.84 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details