multicomp PRO Inductor, 47Uh, 20%, 1.2A; Inductance Multicomp Pro MCBFS5220-470MU

Description
INDUCTOR, 47UH, 20%, 1.2A; Inductance:47µH; RMS Current (Irms):1.29A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 47UH, 20%, 1.2A; Inductance:47µH; RMS Current (Irms):1.29A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 20%, 1.2A; Inductance Multicomp Pro - 36AJ9822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 20%, 1.2A; Inductance Multicomp Pro
36AJ9822
Inductor, 47Uh, 20%, 1.2A; Inductance Multicomp Pro 36AJ9822
INDUCTOR, 47UH, 20%, 1.2A; Inductance:47µH; RMS Current (Irms):1.29A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 47UH, 20%, 1.2A; Inductance:47µH; RMS Current (Irms):1.29A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9822
Product Name Inductor, 47Uh, 20%, 1.2A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details