multicomp PRO Inductor, 3.3Uh, 4.5A, 20%; Inductance Multicomp Pro MCBFS5220-3R3MU

Description
INDUCTOR, 3.3UH, 4.5A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 4.5A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 4.5A, 20%; Inductance Multicomp Pro - 74R9874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.5A, 20%; Inductance Multicomp Pro
74R9874
Inductor, 3.3Uh, 4.5A, 20%; Inductance Multicomp Pro 74R9874
INDUCTOR, 3.3UH, 4.5A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.5A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9874
Product Name Inductor, 3.3Uh, 4.5A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details