multicomp PRO Inductor, 1Uh, 20%, 8.3A; Inductance Multicomp Pro MCBFS5220-1R0MU

Description
INDUCTOR, 1UH, 20%, 8.3A; Inductance:1µH; RMS Current (Irms):8.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.014ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, 20%, 8.3A; Inductance:1µH; RMS Current (Irms):8.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.014ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 20%, 8.3A; Inductance Multicomp Pro - 36AJ9810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 8.3A; Inductance Multicomp Pro
36AJ9810
Inductor, 1Uh, 20%, 8.3A; Inductance Multicomp Pro 36AJ9810
INDUCTOR, 1UH, 20%, 8.3A; Inductance:1µH; RMS Current (Irms):8.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.014ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 8.3A; Inductance:1µH; RMS Current (Irms):8.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.014ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9810
Product Name Inductor, 1Uh, 20%, 8.3A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1 microH
DCR 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers