multicomp PRO Inductor, 15Uh, 20%, 2.2A; Inductance Multicomp Pro MCBFS5220-150MU

Description
INDUCTOR, 15UH, 20%, 2.2A; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.14ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 20%, 2.2A; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.14ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 20%, 2.2A; Inductance Multicomp Pro - 29AH6490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 2.2A; Inductance Multicomp Pro
29AH6490
Inductor, 15Uh, 20%, 2.2A; Inductance Multicomp Pro 29AH6490
INDUCTOR, 15UH, 20%, 2.2A; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 2.2A; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6490
Product Name Inductor, 15Uh, 20%, 2.2A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details