multicomp PRO Inductor, 1Mh, +10%; Inductance Multicomp Pro MCBFS5220-102KU

Description
INDUCTOR, 1MH, +10%; Inductance:1mH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:10.3ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, +10%; Inductance:1mH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:10.3ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, +10%; Inductance Multicomp Pro - 74R9865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, +10%; Inductance Multicomp Pro
74R9865
Inductor, 1Mh, +10%; Inductance Multicomp Pro 74R9865
INDUCTOR, 1MH, +10%; Inductance:1mH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:10.3ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

INDUCTOR, 1MH, +10%; Inductance:1mH; RMS Current (Irms):280mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:10.3ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9865
Product Name Inductor, 1Mh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 10.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details