multicomp PRO Inductor, 100Uh, +10%; Inductance Multicomp Pro MCBFS5220-101KU

Description
INDUCTOR, 100UH, +10%; Inductance:100µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, +10%; Inductance:100µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, +10%; Inductance Multicomp Pro - 74R9864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, +10%; Inductance Multicomp Pro
74R9864
Inductor, 100Uh, +10%; Inductance Multicomp Pro 74R9864
INDUCTOR, 100UH, +10%; Inductance:100µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

INDUCTOR, 100UH, +10%; Inductance:100µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 10%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9864
Product Name Inductor, 100Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details