multicomp PRO Inductor, 10Uh, 20%, 2.6A; Inductance Multicomp Pro MCBFS5220-100MU

Description
INDUCTOR, 10UH, 20%, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes
Description
INDUCTOR, 10UH, 20%, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 2.6A; Inductance Multicomp Pro - 36AJ9812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 2.6A; Inductance Multicomp Pro
36AJ9812
Inductor, 10Uh, 20%, 2.6A; Inductance Multicomp Pro 36AJ9812
INDUCTOR, 10UH, 20%, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 2.6A; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9812
Product Name Inductor, 10Uh, 20%, 2.6A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details