multicomp PRO Inductor, 4.7Mh, 10%, Smd; Inductance Multicomp Pro MCBF7344A-472KU

Description
INDUCTOR, 4.7MH, 10%, SMD; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:4.8ohm; RoHS Compliant: Yes
Description
INDUCTOR, 4.7MH, 10%, SMD; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:4.8ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Mh, 10%, Smd; Inductance Multicomp Pro - 36AJ9847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10%, Smd; Inductance Multicomp Pro
36AJ9847
Inductor, 4.7Mh, 10%, Smd; Inductance Multicomp Pro 36AJ9847
INDUCTOR, 4.7MH, 10%, SMD; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:4.8ohm; RoHS Compliant: Yes

INDUCTOR, 4.7MH, 10%, SMD; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:4.8ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9847
Product Name Inductor, 4.7Mh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4700 microH
DCR 4.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details