multicomp PRO Inductor, 68Uh, 20%, 2.4Arms; Inductance Multicomp Pro MCBF7330-680MU

Description
INDUCTOR, 68UH, 20%, 2.4ARMS; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 20%, 2.4ARMS; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 20%, 2.4Arms; Inductance Multicomp Pro - 36AJ9843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20%, 2.4Arms; Inductance Multicomp Pro
36AJ9843
Inductor, 68Uh, 20%, 2.4Arms; Inductance Multicomp Pro 36AJ9843
INDUCTOR, 68UH, 20%, 2.4ARMS; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

INDUCTOR, 68UH, 20%, 2.4ARMS; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, 2.4Arms, 20%, Full Reel; Inductance Multicomp Pro - 74R9915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 2.4Arms, 20%, Full Reel; Inductance Multicomp Pro
74R9915
Inductor, 68Uh, 2.4Arms, 20%, Full Reel; Inductance Multicomp Pro 74R9915
INDUCTOR, 68UH, 2.4ArMs, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, 2.4ArMs, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36AJ9843 74R9915
Product Name Inductor, 68Uh, 20%, 2.4Arms; Inductance Multicomp Pro Inductor, 68Uh, 2.4Arms, 20%, Full Reel; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 68 microH 68 microH
DCR 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details