multicomp PRO Inductor, 470Uh, 20%, Smd; Inductance Multicomp Pro MCBF7330-471MU

Description
INDUCTOR, 470UH, 20%, SMD; Inductance:470µH; RMS Current (Irms):820mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes
Description
INDUCTOR, 470UH, 20%, SMD; Inductance:470µH; RMS Current (Irms):820mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9841
Inductor, 470Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9841
INDUCTOR, 470UH, 20%, SMD; Inductance:470µH; RMS Current (Irms):820mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes

INDUCTOR, 470UH, 20%, SMD; Inductance:470µH; RMS Current (Irms):820mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9841
Product Name Inductor, 470Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details