multicomp PRO Inductor, 47Uh, 2.8Arms, 20%; Inductance Multicomp Pro MCBF7330-470MU

Description
INDUCTOR, 47UH, 2.8ArMs, 20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 2.8ArMs, 20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 2.8Arms, 20%; Inductance Multicomp Pro - 74R9912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 2.8Arms, 20%; Inductance Multicomp Pro
74R9912
Inductor, 47Uh, 2.8Arms, 20%; Inductance Multicomp Pro 74R9912
INDUCTOR, 47UH, 2.8ArMs, 20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 2.8ArMs, 20%; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9912
Product Name Inductor, 47Uh, 2.8Arms, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details