multicomp PRO Inductor, 3.3Uh, 20%, 8.1Arms; Inductance Multicomp Pro MCBF7330-3R3MU

Description
INDUCTOR, 3.3UH, 20%, 8.1ARMS; Inductance:3.3µH; RMS Current (Irms):6.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 20%, 8.1ARMS; Inductance:3.3µH; RMS Current (Irms):6.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 20%, 8.1Arms; Inductance Multicomp Pro - 29AH6494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 8.1Arms; Inductance Multicomp Pro
29AH6494
Inductor, 3.3Uh, 20%, 8.1Arms; Inductance Multicomp Pro 29AH6494
INDUCTOR, 3.3UH, 20%, 8.1ARMS; Inductance:3.3µH; RMS Current (Irms):6.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 8.1ARMS; Inductance:3.3µH; RMS Current (Irms):6.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6494
Product Name Inductor, 3.3Uh, 20%, 8.1Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details