multicomp PRO Inductor, 22Uh, 20%, 3.7Arms; Inductance Multicomp Pro MCBF7330-220MU

Description
INDUCTOR, 22UH, 20%, 3.7ARMS; Inductance:22µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 20%, 3.7ARMS; Inductance:22µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 20%, 3.7Arms; Inductance Multicomp Pro - 74AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 3.7Arms; Inductance Multicomp Pro
74AC1298
Inductor, 22Uh, 20%, 3.7Arms; Inductance Multicomp Pro 74AC1298
INDUCTOR, 22UH, 20%, 3.7ARMS; Inductance:22µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, 3.7ARMS; Inductance:22µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1298
Product Name Inductor, 22Uh, 20%, 3.7Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details