multicomp PRO Inductor, 15Uh, 4.5Arms, 20%; Inductance Multicomp Pro MCBF7330-150MU

Description
INDUCTOR, 15UH, 4.5ArMs, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 4.5ArMs, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 4.5Arms, 20%; Inductance Multicomp Pro - 74R9903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 4.5Arms, 20%; Inductance Multicomp Pro
74R9903
Inductor, 15Uh, 4.5Arms, 20%; Inductance Multicomp Pro 74R9903
INDUCTOR, 15UH, 4.5ArMs, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 4.5ArMs, 20%; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9903
Product Name Inductor, 15Uh, 4.5Arms, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details