multicomp PRO Inductor, 1Mh, 20%, Smd; Inductance Multicomp Pro MCBF7330-102MU

Description
INDUCTOR, 1MH, 20%, SMD; Inductance:1mH; RMS Current (Irms):560mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:1.8ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 1MH, 20%, SMD; Inductance:1mH; RMS Current (Irms):560mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:1.8ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 20%, Smd; Inductance Multicomp Pro - 36AJ9838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 20%, Smd; Inductance Multicomp Pro
36AJ9838
Inductor, 1Mh, 20%, Smd; Inductance Multicomp Pro 36AJ9838
INDUCTOR, 1MH, 20%, SMD; Inductance:1mH; RMS Current (Irms):560mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:1.8ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1MH, 20%, SMD; Inductance:1mH; RMS Current (Irms):560mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:1.8ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9838
Product Name Inductor, 1Mh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details