multicomp PRO Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp MCBE2-D253N7

Description
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
49AC8175
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp 49AC8175
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8175
Product Name Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details