CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCB Series; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 37K9938 |
| Product Name | Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |