multicomp PRO Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro MCB1206F475ZCT

Description
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro - 37K9937 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro
37K9937
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro 37K9937
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro - 03AC2848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro
03AC2848
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro 03AC2848
CAP, 4.7µF, 16V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCB Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 16V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 37K9937 03AC2848
Product Name Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details