multicomp PRO Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Multicomp Pro MCAX63V106M6X13

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Multicomp Pro - 97M4032 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Multicomp Pro
97M4032
Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Multicomp Pro 97M4032
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 63V, 20% Rohs Compliant Multicomp Pro - 74AC1295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 20% Rohs Compliant Multicomp Pro
74AC1295
Cap, 10Μf, 63V, 20% Rohs Compliant Multicomp Pro 74AC1295
CAP, 10µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4032 74AC1295
Product Name Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Multicomp Pro Cap, 10Μf, 63V, 20% Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers