multicomp PRO Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Multicomp Pro MCAX40V478M20X36

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Multicomp Pro - 97M4012 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Multicomp Pro
97M4012
Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Multicomp Pro 97M4012
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Μf, 40V, 20% Rohs Compliant Multicomp Pro - 74AC1294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 40V, 20% Rohs Compliant Multicomp Pro
74AC1294
Cap, 4700Μf, 40V, 20% Rohs Compliant Multicomp Pro 74AC1294
CAP, 4700µF, 40V, 20% ROHS COMPLIANT: YES

CAP, 4700µF, 40V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4012 74AC1294
Product Name Aluminum Electrolytic Capacitor 4700Uf, 40V, 20%, Axial; Capacitance Multicomp Pro Cap, 4700Μf, 40V, 20% Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details