multicomp PRO Aluminum Electrolytic Capacitor 47Uf, 35V, 10%, Axial; Capacitance Multicomp Pro MCAX35V476K6X13

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf, 35V, 10%, Axial; Capacitance Multicomp Pro - 97M5052 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 35V, 10%, Axial; Capacitance Multicomp Pro
97M5052
Aluminum Electrolytic Capacitor 47Uf, 35V, 10%, Axial; Capacitance Multicomp Pro 97M5052
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5052
Product Name Aluminum Electrolytic Capacitor 47Uf, 35V, 10%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers