multicomp PRO Aluminum Electrolytic Capacitor 100Uf, 350V, 20%, Axial; Capacitance Multicomp Pro MCAX350V107M18X36

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 350V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 350V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 100µF, 350V, 20%, Axial (part number 97M5054) is designed for applications requiring a nominal capacitance of 100µF and a rated working voltage of 350V DC. It features a capacitance tolerance of ±20% at +20°C and 120Hz. The capacitor operates within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Leakage current is specified to be I ,â§ 0.01CV or 3µA max after 3 minutes, ensuring minimal energy loss during operation. The dissipation factor (Tan d) at 120Hz and +20°C varies based on the working voltage, with a maximum value of 0.1 for voltages up to 100V. The capacitor is also RoHS compliant, indicating it meets environmental standards for hazardous substances. This component is suitable for applications that require reliable performance over extended periods, with a lifetime rating of 2000 hours at 105°C. Its axial lead configuration allows for easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 100µF, 350V, 20%, Axial (part number 97M5054) is designed for applications requiring a nominal capacitance of 100µF and a rated working voltage of 350V DC. It features a capacitance tolerance of ±20% at +20°C and 120Hz. The capacitor operates within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Leakage current is specified to be I ,â§ 0.01CV or 3µA max after 3 minutes, ensuring minimal energy loss during operation. The dissipation factor (Tan d) at 120Hz and +20°C varies based on the working voltage, with a maximum value of 0.1 for voltages up to 100V. The capacitor is also RoHS compliant, indicating it meets environmental standards for hazardous substances. This component is suitable for applications that require reliable performance over extended periods, with a lifetime rating of 2000 hours at 105°C. Its axial lead configuration allows for easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 350V, 20%, Axial; Capacitance Multicomp Pro - 97M5054 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 350V, 20%, Axial; Capacitance Multicomp Pro
97M5054
Aluminum Electrolytic Capacitor 100Uf, 350V, 20%, Axial; Capacitance Multicomp Pro 97M5054
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 350V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 350V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5054
Product Name Aluminum Electrolytic Capacitor 100Uf, 350V, 20%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers