multicomp PRO Aluminum Electrolytic Capacitor 10Uf, 350V, 20%, Axial; Capacitance Multicomp Pro MCAX350V106M10X21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 350V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 350V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 350V, 20%, Axial; Capacitance Multicomp Pro - 97M5053 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 350V, 20%, Axial; Capacitance Multicomp Pro
97M5053
Aluminum Electrolytic Capacitor 10Uf, 350V, 20%, Axial; Capacitance Multicomp Pro 97M5053
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 350V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 350V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5053
Product Name Aluminum Electrolytic Capacitor 10Uf, 350V, 20%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers