multicomp PRO Emi Line Filter, 500Ma; Inductance Multicomp Pro MCAS809535-330U

Description
EMI LINE FILTER, 500mA; Inductance:33µH; DC Current Rating:500mA; Product Range:-; Case Dimensions:8mm x 3.5mm x 9.5mm RoHS Compliant: Yes
Datasheet
Description
EMI LINE FILTER, 500mA; Inductance:33µH; DC Current Rating:500mA; Product Range:-; Case Dimensions:8mm x 3.5mm x 9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Line Filter, 500Ma; Inductance Multicomp Pro - 74R9855 - Newark, An Avnet Company
Chicago, IL, United States
Emi Line Filter, 500Ma; Inductance Multicomp Pro
74R9855
Emi Line Filter, 500Ma; Inductance Multicomp Pro 74R9855
EMI LINE FILTER, 500mA; Inductance:33µH; DC Current Rating:500mA; Product Range:-; Case Dimensions:8mm x 3.5mm x 9.5mm RoHS Compliant: Yes

EMI LINE FILTER, 500mA; Inductance:33µH; DC Current Rating:500mA; Product Range:-; Case Dimensions:8mm x 3.5mm x 9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Emi Filter, 33Uh Min, 500Ma, 50V; Inductance Multicomp Pro - 74AC1292 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 33Uh Min, 500Ma, 50V; Inductance Multicomp Pro
74AC1292
Emi Filter, 33Uh Min, 500Ma, 50V; Inductance Multicomp Pro 74AC1292
EMI FILTER, 33UH MIN, 500MA, 50V; Inductance:33µH; Rated Current:500mA; Product Range:MCAS809535 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.04ohm; External Depth:3.5mm; RoHS Compliant: Yes

EMI FILTER, 33UH MIN, 500MA, 50V; Inductance:33µH; Rated Current:500mA; Product Range:MCAS809535 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.04ohm; External Depth:3.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74R9855
Product Name Emi Line Filter, 500Ma; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443555-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers