multicomp PRO Emi Filter, 22Uh Min, 500Ma, 50V; Inductance Multicomp Pro MCAS809535-220U

Description
EMI FILTER, 22UH MIN, 500MA, 50V; Inductance:22µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes
Description
EMI FILTER, 22UH MIN, 500MA, 50V; Inductance:22µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 22Uh Min, 500Ma, 50V; Inductance Multicomp Pro - 36AJ9806 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 22Uh Min, 500Ma, 50V; Inductance Multicomp Pro
36AJ9806
Emi Filter, 22Uh Min, 500Ma, 50V; Inductance Multicomp Pro 36AJ9806
EMI FILTER, 22UH MIN, 500MA, 50V; Inductance:22µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes

EMI FILTER, 22UH MIN, 500MA, 50V; Inductance:22µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ9806
Product Name Emi Filter, 22Uh Min, 500Ma, 50V; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3302 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details