multicomp PRO Emi Filter, 10Uh Min, 500Ma, 50V; Inductance Multicomp Pro MCAS809535-100U

Description
EMI FILTER, 10UH MIN, 500MA, 50V; Inductance:10µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Resistance Max:0.025ohm; External Depth:3.5mm; External Length / Height:9.5mm; External RoHS Compliant: Yes
Description
EMI FILTER, 10UH MIN, 500MA, 50V; Inductance:10µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Resistance Max:0.025ohm; External Depth:3.5mm; External Length / Height:9.5mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 10Uh Min, 500Ma, 50V; Inductance Multicomp Pro - 36AJ9804 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 10Uh Min, 500Ma, 50V; Inductance Multicomp Pro
36AJ9804
Emi Filter, 10Uh Min, 500Ma, 50V; Inductance Multicomp Pro 36AJ9804
EMI FILTER, 10UH MIN, 500MA, 50V; Inductance:10µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Resistance Max:0.025ohm; External Depth:3.5mm; External Length / Height:9.5mm; External RoHS Compliant: Yes

EMI FILTER, 10UH MIN, 500MA, 50V; Inductance:10µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Resistance Max:0.025ohm; External Depth:3.5mm; External Length / Height:9.5mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ9804
Product Name Emi Filter, 10Uh Min, 500Ma, 50V; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - CCM1643-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers