multicomp PRO Emi Filter, 15Uh Min, 500Ma, 50V; Inductance Multicomp Pro MCAS648075-150U

Description
EMI FILTER, 15UH MIN, 500MA, 50V; Inductance:15µH; Rated Current:500mA; Product Range:MCAS648075 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:6.4mm; RoHS Compliant: Yes
Datasheet
Description
EMI FILTER, 15UH MIN, 500MA, 50V; Inductance:15µH; Rated Current:500mA; Product Range:MCAS648075 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 15Uh Min, 500Ma, 50V; Inductance Multicomp Pro - 74AC1289 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 15Uh Min, 500Ma, 50V; Inductance Multicomp Pro
74AC1289
Emi Filter, 15Uh Min, 500Ma, 50V; Inductance Multicomp Pro 74AC1289
EMI FILTER, 15UH MIN, 500MA, 50V; Inductance:15µH; Rated Current:500mA; Product Range:MCAS648075 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:6.4mm; RoHS Compliant: Yes

EMI FILTER, 15UH MIN, 500MA, 50V; Inductance:15µH; Rated Current:500mA; Product Range:MCAS648075 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.035ohm; External Depth:6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74AC1289
Product Name Emi Filter, 15Uh Min, 500Ma, 50V; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1609071-3 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers