multicomp PRO Inductor, 300Uh, 20%, Toroidal; Product Range Multicomp Pro MCAPB109020067A-301MU

Description
INDUCTOR, 300UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:17mm; External Length / RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 300UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:17mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 300Uh, 20%, Toroidal; Product Range Multicomp Pro - 74AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Uh, 20%, Toroidal; Product Range Multicomp Pro
74AC1280
Inductor, 300Uh, 20%, Toroidal; Product Range Multicomp Pro 74AC1280
INDUCTOR, 300UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:17mm; External Length / RoHS Compliant: Yes

INDUCTOR, 300UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:17mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 300Uh, 6A, +20%; Product Range Multicomp Pro - 74R9829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Uh, 6A, +20%; Product Range Multicomp Pro
74R9829
Inductor, 300Uh, 6A, +20%; Product Range Multicomp Pro 74R9829
INDUCTOR, 300UH, 6A, +20%; Product Range:MCAP Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Case Dimensions:28mm x 17mm x 35mm RoHS Compliant: Yes

INDUCTOR, 300UH, 6A, +20%; Product Range:MCAP Series; Inductance:300µH; RMS Current (Irms):6A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Case Dimensions:28mm x 17mm x 35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1280 74R9829
Product Name Inductor, 300Uh, 20%, Toroidal; Product Range Multicomp Pro Inductor, 300Uh, 6A, +20%; Product Range Multicomp Pro
Mounting Option Through Hole Through Hole
Technology Toroid
Inductance Range 300 microH 300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details