multicomp PRO Inductor, 560Uh, 20%, Toroidal; Product Range Multicomp Pro MCAPB106424076B-561MU

Description
INDUCTOR, 560UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:560µH; RMS Current (Irms):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:10mm; External Length / RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 560UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:560µH; RMS Current (Irms):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:10mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Uh, 20%, Toroidal; Product Range Multicomp Pro - 42AC0896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, 20%, Toroidal; Product Range Multicomp Pro
42AC0896
Inductor, 560Uh, 20%, Toroidal; Product Range Multicomp Pro 42AC0896
INDUCTOR, 560UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:560µH; RMS Current (Irms):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:10mm; External Length / RoHS Compliant: Yes

INDUCTOR, 560UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:560µH; RMS Current (Irms):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:10mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 42AC0896
Product Name Inductor, 560Uh, 20%, Toroidal; Product Range Multicomp Pro
Mounting Option Through Hole
Technology Toroid
Inductance Range 560 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details