multicomp PRO Inductor, 220Uh, 20%, Toroidal; Product Range Multicomp Pro MCAPB105024080A-221MU

Description
INDUCTOR, 220UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:220µH; RMS Current (Irms):500mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:500mA; External Depth:11mm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:220µH; RMS Current (Irms):500mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:500mA; External Depth:11mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 20%, Toroidal; Product Range Multicomp Pro - 29AH6489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, Toroidal; Product Range Multicomp Pro
29AH6489
Inductor, 220Uh, 20%, Toroidal; Product Range Multicomp Pro 29AH6489
INDUCTOR, 220UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:220µH; RMS Current (Irms):500mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:500mA; External Depth:11mm; RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:220µH; RMS Current (Irms):500mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:500mA; External Depth:11mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6489
Product Name Inductor, 220Uh, 20%, Toroidal; Product Range Multicomp Pro
Mounting Option Through Hole
Technology Toroid
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers