multicomp PRO Inductor, 68Uh, 1A, +20%; Product Range Multicomp Pro MCAPB105024046A-680MU

Description
INDUCTOR, 68UH, 1A, +20%; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):1A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm x 18mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 1A, +20%; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):1A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm x 18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 1A, +20%; Product Range Multicomp Pro - 74R9825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1A, +20%; Product Range Multicomp Pro
74R9825
Inductor, 68Uh, 1A, +20%; Product Range Multicomp Pro 74R9825
INDUCTOR, 68UH, 1A, +20%; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):1A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm x 18mm RoHS Compliant: Yes

INDUCTOR, 68UH, 1A, +20%; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):1A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm x 18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9825
Product Name Inductor, 68Uh, 1A, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers