multicomp PRO Inductor, 15Uh, +20%; Product Range Multicomp Pro MCAP113014014K-150MU

Description
INDUCTOR, 15UH, +20%; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Case Dimensions:40mm x 17.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, +20%; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Case Dimensions:40mm x 17.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, +20%; Product Range Multicomp Pro - 74R9843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, +20%; Product Range Multicomp Pro
74R9843
Inductor, 15Uh, +20%; Product Range Multicomp Pro 74R9843
INDUCTOR, 15UH, +20%; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Case Dimensions:40mm x 17.5mm RoHS Compliant: Yes

INDUCTOR, 15UH, +20%; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Case Dimensions:40mm x 17.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, 20%, 2 Pins; Product Range Multicomp Pro - 74AC1286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 2 Pins; Product Range Multicomp Pro
74AC1286
Inductor, 15Uh, 20%, 2 Pins; Product Range Multicomp Pro 74AC1286
INDUCTOR, 15UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:20A; RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:15µH; RMS Current (Irms):20A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:20A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9843
Product Name Inductor, 15Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details