multicomp PRO Inductor, 1619Uh, 1A; Product Range Multicomp Pro MCAP110624132A-162U

Description
INDUCTOR, 1619UH, 1A; Product Range:MCAP Series; Inductance:1.619mH; RMS Current (Irms):1A; DC Resistance Max:0.48ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); External Depth:14.5mm; External Length / Height:30mm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1619UH, 1A; Product Range:MCAP Series; Inductance:1.619mH; RMS Current (Irms):1A; DC Resistance Max:0.48ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); External Depth:14.5mm; External Length / Height:30mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1619Uh, 1A; Product Range Multicomp Pro - 74AC1285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1619Uh, 1A; Product Range Multicomp Pro
74AC1285
Inductor, 1619Uh, 1A; Product Range Multicomp Pro 74AC1285
INDUCTOR, 1619UH, 1A; Product Range:MCAP Series; Inductance:1.619mH; RMS Current (Irms):1A; DC Resistance Max:0.48ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); External Depth:14.5mm; External Length / Height:30mm; RoHS Compliant: Yes

INDUCTOR, 1619UH, 1A; Product Range:MCAP Series; Inductance:1.619mH; RMS Current (Irms):1A; DC Resistance Max:0.48ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); External Depth:14.5mm; External Length / Height:30mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1285
Product Name Inductor, 1619Uh, 1A; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 1619 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details