multicomp PRO Inductor, 100Uh, +20%; Product Range Multicomp Pro MCAP109020040K-101MU

Description
INDUCTOR, 100UH, +20%; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Case Dimensions:27mm x 16.6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, +20%; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Case Dimensions:27mm x 16.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, +20%; Product Range Multicomp Pro - 74R9841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, +20%; Product Range Multicomp Pro
74R9841
Inductor, 100Uh, +20%; Product Range Multicomp Pro 74R9841
INDUCTOR, 100UH, +20%; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Case Dimensions:27mm x 16.6mm RoHS Compliant: Yes

INDUCTOR, 100UH, +20%; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Case Dimensions:27mm x 16.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9841
Product Name Inductor, 100Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers