multicomp PRO Inductor, 390Uh, 15%, 2 Pins; Product Range Multicomp Pro MCAP108224076A-391LU

Description
INDUCTOR, 390UH, 15%, 2 PINS; Product Range:MCAP Series; Inductance:390µH; RMS Current (Irms):1A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:1A; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 390UH, 15%, 2 PINS; Product Range:MCAP Series; Inductance:390µH; RMS Current (Irms):1A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Uh, 15%, 2 Pins; Product Range Multicomp Pro - 74AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 15%, 2 Pins; Product Range Multicomp Pro
74AC1283
Inductor, 390Uh, 15%, 2 Pins; Product Range Multicomp Pro 74AC1283
INDUCTOR, 390UH, 15%, 2 PINS; Product Range:MCAP Series; Inductance:390µH; RMS Current (Irms):1A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:1A; RoHS Compliant: Yes

INDUCTOR, 390UH, 15%, 2 PINS; Product Range:MCAP Series; Inductance:390µH; RMS Current (Irms):1A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1283
Product Name Inductor, 390Uh, 15%, 2 Pins; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 390 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers