multicomp PRO Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro MCAP108018069A-221MU

Description
INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:4A; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:4A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro - 74AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro
74AC1282
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro 74AC1282
INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:4A; RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:4A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1282
Product Name Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details