multicomp PRO Inductor, 20Uh, +20%; Product Range Multicomp Pro MCAP105020023A-200MU

Description
INDUCTOR, 20UH, +20%; Product Range:MCAP Series; Inductance:20µH; RMS Current (Irms):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 20UH, +20%; Product Range:MCAP Series; Inductance:20µH; RMS Current (Irms):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 20Uh, +20%; Product Range Multicomp Pro - 74R9834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Uh, +20%; Product Range Multicomp Pro
74R9834
Inductor, 20Uh, +20%; Product Range Multicomp Pro 74R9834
INDUCTOR, 20UH, +20%; Product Range:MCAP Series; Inductance:20µH; RMS Current (Irms):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, 20UH, +20%; Product Range:MCAP Series; Inductance:20µH; RMS Current (Irms):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9834
Product Name Inductor, 20Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 20 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details