multicomp PRO Inductor, 360Uh, +20%; Product Range Multicomp Pro MCAP104428087A-361MU

Description
INDUCTOR, 360UH, +20%; Product Range:MCAP Series; Inductance:360µH; RMS Current (Irms):400mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20%; Case Dimensions:13.5mm x 6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 360UH, +20%; Product Range:MCAP Series; Inductance:360µH; RMS Current (Irms):400mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20%; Case Dimensions:13.5mm x 6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 360Uh, +20%; Product Range Multicomp Pro - 74R9833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Uh, +20%; Product Range Multicomp Pro
74R9833
Inductor, 360Uh, +20%; Product Range Multicomp Pro 74R9833
INDUCTOR, 360UH, +20%; Product Range:MCAP Series; Inductance:360µH; RMS Current (Irms):400mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20%; Case Dimensions:13.5mm x 6mm RoHS Compliant: Yes

INDUCTOR, 360UH, +20%; Product Range:MCAP Series; Inductance:360µH; RMS Current (Irms):400mA; DC Resistance Max:0.45ohm; Inductance Tolerance:± 20%; Case Dimensions:13.5mm x 6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9833
Product Name Inductor, 360Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 360 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details