multicomp PRO Inductor, 68Uh, 20%, 2 Pins; Product Range Multicomp Pro MCAP103726044A-680MU

Description
INDUCTOR, 68UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):800mA; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:800mA; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):800mA; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:800mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 20%, 2 Pins; Product Range Multicomp Pro - 94Y5953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20%, 2 Pins; Product Range Multicomp Pro
94Y5953
Inductor, 68Uh, 20%, 2 Pins; Product Range Multicomp Pro 94Y5953
INDUCTOR, 68UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):800mA; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:800mA; RoHS Compliant: Yes

INDUCTOR, 68UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:68µH; RMS Current (Irms):800mA; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:800mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94Y5953
Product Name Inductor, 68Uh, 20%, 2 Pins; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers