INDUCTOR, 470UH, 0.34A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:470µH; DC Current Rating:126mA; DC Resistance Max:7.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.25MHz; Self Resonant Frequency Min:2.25MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 74AC1278 |
| Product Name | Inductor, 470Uh, 0.34A, Choke Axial; Product Range Multicomp Pro |
| Application | RF Choke |
| Inductance Range | 470 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 7.7 ohms |