multicomp PRO Inductor, 22Uh, 0.41A, Choke Axial; Product Range Multicomp Pro MCAL0410A1-220KU

Description
INDUCTOR, 22UH, 0.41A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.9MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 0.41A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.9MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 0.41A, Choke Axial; Product Range Multicomp Pro - 63W2225 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.41A, Choke Axial; Product Range Multicomp Pro
63W2225
Inductor, 22Uh, 0.41A, Choke Axial; Product Range Multicomp Pro 63W2225
INDUCTOR, 22UH, 0.41A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.9MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

INDUCTOR, 22UH, 0.41A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.84ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.9MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63W2225
Product Name Inductor, 22Uh, 0.41A, Choke Axial; Product Range Multicomp Pro
Application RF Choke
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.8400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details