multicomp PRO Inductor, 10Uh, 0.5A, Choke Axial; Product Range Multicomp Pro MCAL0410A1-100KU

Description
INDUCTOR, 10UH, 0.5A, CHOKE AXIAL; Product Range:-; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:45MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Description
INDUCTOR, 10UH, 0.5A, CHOKE AXIAL; Product Range:-; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:45MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 0.5A, Choke Axial; Product Range Multicomp Pro - 36AJ9796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.5A, Choke Axial; Product Range Multicomp Pro
36AJ9796
Inductor, 10Uh, 0.5A, Choke Axial; Product Range Multicomp Pro 36AJ9796
INDUCTOR, 10UH, 0.5A, CHOKE AXIAL; Product Range:-; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:45MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

INDUCTOR, 10UH, 0.5A, CHOKE AXIAL; Product Range:-; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:45MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9796
Product Name Inductor, 10Uh, 0.5A, Choke Axial; Product Range Multicomp Pro
Application RF Choke
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.5800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details